TDK U.S.A. Corporation Ceramic Capacitors CD45-E2GA681M-NKA

Description
680pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
680pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174540-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174540-ND
Ceramic Capacitors 445-174540-ND
680pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

680pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Singapore, Singapore
680PF Capacitor
60-CD45-E2GA681M-NKA
680PF Capacitor 60-CD45-E2GA681M-NKA
CAP CER 680PF 440VAC RADIAL Product overview: CD45-E2GA681M-NKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD45-E2GA681M-NKA can be used for catalog matching and distributor lookup.

CAP CER 680PF 440VAC RADIAL Product overview: CD45-E2GA681M-NKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD45-E2GA681M-NKA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CD45-E2GA681M-NKA - 915114-CD45-E2GA681M-NKA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CD45-E2GA681M-NKA
915114-CD45-E2GA681M-NKA
Ceramic Capacitors - CD45-E2GA681M-NKA 915114-CD45-E2GA681M-NKA
Manufacturer: TDK Corporation Win Source Part Number: 915114-CD45-E2GA681M -NKA Series: CD Operating Temperature Range: -25°C ~ 105°C Features: 680 pF ±20% 440VAC Ceramic Capacitor E Radial, Disc Package: Radial, Disc Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8532.23.0060 Other Part Number: 445-174540, CD45-E2GA681M-NKA12

Manufacturer: TDK Corporation
Win Source Part Number: 915114-CD45-E2GA681M-NKA
Series: CD
Operating Temperature Range: -25°C ~ 105°C
Features: 680 pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
Package: Radial, Disc
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8532.23.0060
Other Part Number: 445-174540, CD45-E2GA681M-NKA12

Buy Now
Ceramic Capacitors - CD45-E2GA681M-NKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CD45-E2GA681M-NKA
Ceramic Capacitors CD45-E2GA681M-NKA
CAP CER 680PF 440VAC RADIAL

CAP CER 680PF 440VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-174540-ND 60-CD45-E2GA681M-NKA 915114-CD45-E2GA681M-NKA CD45-E2GA681M-NKA
Product Name Ceramic Capacitors 680PF Capacitor Ceramic Capacitors - CD45-E2GA681M-NKA Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1248360P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details