TDK U.S.A. Corporation Ceramic Capacitors CD45-E2GA332M-VKA

Description
3300pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175555-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175555-3-ND
Ceramic Capacitors 445-175555-3-ND
3300pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

3300pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 445-175555-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175555-1-ND
Ceramic Capacitors 445-175555-1-ND
3300pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

3300pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CD45-E2GA332M-VKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CD45-E2GA332M-VKA
Ceramic Capacitors CD45-E2GA332M-VKA
CAP CER 3300PF 440VAC RADIAL

CAP CER 3300PF 440VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-175555-3-ND CD45-E2GA332M-VKA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Film Capacitor - 105MKP275KG4 - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
Ceramic Capacitors - C11AH1R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details