TDK U.S.A. Corporation Ceramic Capacitors CD45-E2GA332M-NKA

Description
3300pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174538-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174538-ND
Ceramic Capacitors 445-174538-ND
3300pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

3300pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360465-CD45-E2GA332M-NKA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360465-CD45-E2GA332M-NKA
Capacitors - Ceramic Capacitors 1360465-CD45-E2GA332M-NKA
Win Source Part Number: 1360465-CD45-E2GA332 M-NKA Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: CD Package: Bulk Product Status: Active Features: High Voltage Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 3300 pF Tolerance: ±20% Voltage - Rated: 440VAC Ratings: X1, Y1 Applications: Safety Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.433" Dia (11.00mm) Height - Seated (Max): 0.591" (15.00mm) ECCN: EAR99 Temperature Coefficient: E Lead Style: Formed Leads - Kinked

Win Source Part Number: 1360465-CD45-E2GA332M-NKA
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: CD
Package: Bulk
Product Status: Active
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 3300 pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Ratings: X1, Y1
Applications: Safety
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.433" Dia (11.00mm)
Height - Seated (Max): 0.591" (15.00mm)
ECCN: EAR99
Temperature Coefficient: E
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Singapore, Singapore
3300PF Capacitor
60-CD45-E2GA332M-NKA
3300PF Capacitor 60-CD45-E2GA332M-NKA
CAP CER 3300PF 440VAC RADIAL Product overview: CD45-E2GA332M-NKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD45-E2GA332M-NKA can be used for catalog matching and distributor lookup.

CAP CER 3300PF 440VAC RADIAL Product overview: CD45-E2GA332M-NKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD45-E2GA332M-NKA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CD45-E2GA332M-NKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CD45-E2GA332M-NKA
Ceramic Capacitors CD45-E2GA332M-NKA
CAP CER 3300PF 440VAC RADIAL

CAP CER 3300PF 440VAC RADIAL

Supplier's Site Datasheet
Suppression Cap, 3300Pf, Class X1/y1 Rohs Compliant Tdk - 25AJ0700 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 3300Pf, Class X1/y1 Rohs Compliant Tdk
25AJ0700
Suppression Cap, 3300Pf, Class X1/y1 Rohs Compliant Tdk 25AJ0700
SUPPRESSION CAP, 3300PF, CLASS X1/Y1 ROHS COMPLIANT: YES

SUPPRESSION CAP, 3300PF, CLASS X1/Y1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-174538-ND 1360465-CD45-E2GA332M-NKA 60-CD45-E2GA332M-NKA CD45-E2GA332M-NKA 25AJ0700
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 3300PF Capacitor Ceramic Capacitors Suppression Cap, 3300Pf, Class X1/y1 Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Film Capacitors - 1725517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitor - 106MHBS45K2H - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details