TDK U.S.A. Corporation Ceramic Capacitors CD45-E2GA332M-GKA

Description
3300pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CD45-E2GA332M-GKA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CD45-E2GA332M-GKA-ND
Ceramic Capacitors CD45-E2GA332M-GKA-ND
3300pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

3300pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CD45-E2GA332M-GKA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CD45-E2GA332M-GKA
Capacitors - Ceramic Capacitors CD45-E2GA332M-GKA
CAP CER 3300PF 440VAC RADIAL

CAP CER 3300PF 440VAC RADIAL

Supplier's Site
Ceramic Capacitors - CD45-E2GA332M-GKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CD45-E2GA332M-GKA
Ceramic Capacitors CD45-E2GA332M-GKA
CAP CER 3300PF 440VAC RADIAL

CAP CER 3300PF 440VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CD45-E2GA332M-GKA-ND CD45-E2GA332M-GKA CD45-E2GA332M-GKA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor Safety
Operating Temperature -40 to 125 C (-40 to 257 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details