TDK U.S.A. Corporation Ceramic Capacitors CD45-E2GA222M-GKA

Description
2200pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175025-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175025-ND
Ceramic Capacitors 445-175025-ND
2200pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

2200pF ±20% 440VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360404-CD45-E2GA222M-GKA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360404-CD45-E2GA222M-GKA
Capacitors - Ceramic Capacitors 1360404-CD45-E2GA222M-GKA
Win Source Part Number: 1360404-CD45-E2GA222 M-GKA Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: CD Package: Bulk Product Status: Active Features: High Voltage Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 440VAC Ratings: X1, Y1 Applications: Safety Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.354" Dia (9.00mm) Height - Seated (Max): 0.512" (13.00mm) ECCN: EAR99 Temperature Coefficient: E Lead Style: Formed Leads - Kinked

Win Source Part Number: 1360404-CD45-E2GA222M-GKA
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: CD
Package: Bulk
Product Status: Active
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Ratings: X1, Y1
Applications: Safety
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.354" Dia (9.00mm)
Height - Seated (Max): 0.512" (13.00mm)
ECCN: EAR99
Temperature Coefficient: E
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Singapore, Singapore
2200PF Capacitor
60-CD45-E2GA222M-GKA
2200PF Capacitor 60-CD45-E2GA222M-GKA
CAP CER 2200PF 440VAC RADIAL Product overview: CD45-E2GA222M-GKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD45-E2GA222M-GKA can be used for catalog matching and distributor lookup.

CAP CER 2200PF 440VAC RADIAL Product overview: CD45-E2GA222M-GKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD45-E2GA222M-GKA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Suppression Cap, 2200Pf, Class X1/y1 Rohs Compliant Tdk - 25AJ0697 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 2200Pf, Class X1/y1 Rohs Compliant Tdk
25AJ0697
Suppression Cap, 2200Pf, Class X1/y1 Rohs Compliant Tdk 25AJ0697
SUPPRESSION CAP, 2200PF, CLASS X1/Y1 ROHS COMPLIANT: YES

SUPPRESSION CAP, 2200PF, CLASS X1/Y1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-175025-ND 1360404-CD45-E2GA222M-GKA 60-CD45-E2GA222M-GKA 25AJ0697
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 2200PF Capacitor Suppression Cap, 2200Pf, Class X1/y1 Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications High Voltage Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101472T100BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details