1000pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
1000pF ±20% 440VAC Ceramic Capacitor E Radial, Disc
CAP CER 1000PF 440VAC RADIAL Product overview: CD45-E2GA102M-VKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD45-E2GA102M-VKA
CAP CER 1000PF 440VAC RADIAL
SUPPRESSION CAP, 1000PF, CLASS X1/Y1 ROHS COMPLIANT: YES
1nF ±20% X1,Y1 Plugin,P=10mm Suppression Capacitors ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-175355-3-ND | 60-CD45-E2GA102M-VKA | CD45-E2GA102M-VKA | 25AJ0696 | CD45-E2GA102M-VKA |
| Product Name | Ceramic Capacitors | 1000PF Capacitor | Ceramic Capacitors | Suppression Cap, 1000Pf, Class X1/y1 Rohs Compliant Tdk | Capacitors >> Suppression Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Applications | High Voltage Capacitor | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |