TDK U.S.A. Corporation Ceramic Capacitors CD45-E2GA102M-GKA

Description
1000pF ±20% 400V Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 400V Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181014-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181014-ND
Ceramic Capacitors 445-181014-ND
1000pF ±20% 400V Ceramic Capacitor E Radial, Disc

1000pF ±20% 400V Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CD45-E2GA102M-GKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CD45-E2GA102M-GKA
Ceramic Capacitors CD45-E2GA102M-GKA
CAP CER 1000PF 400V RADIAL

CAP CER 1000PF 400V RADIAL

Supplier's Site Datasheet
Suppression Cap, 1000Pf, Class X1/y1 Rohs Compliant Tdk - 25AJ0694 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1000Pf, Class X1/y1 Rohs Compliant Tdk
25AJ0694
Suppression Cap, 1000Pf, Class X1/y1 Rohs Compliant Tdk 25AJ0694
SUPPRESSION CAP, 1000PF, CLASS X1/Y1 ROHS COMPLIANT: YES

SUPPRESSION CAP, 1000PF, CLASS X1/Y1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-181014-ND CD45-E2GA102M-GKA 25AJ0694
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 1000Pf, Class X1/y1 Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Film Capacitors - 1725815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Capacitors - Film Capacitors - 105PHB700K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details