CAP CER 330PF 440VAC RADIAL Product overview: CD45-B2GA331K-NKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD45-B2GA331K-NKA
Win Source Part Number: 1133724-CD45-B2GA331
Category: Capacitors>Ceramic Capacitors
Series: CD
Features: High Voltage
Package: Bulk
Applications: Safety
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 1,000
Capacitance: 330 pF
Tolerance: ±10%
Voltage - Rated: 440VAC
Temperature Coefficient: B
Ratings: X1, Y1
Lead Spacing: 0.394" (10.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.276" Dia (7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.23.0060
Mfr: TDK Corporation
Other Names: 445-174533,CD45-B2GA
330pF ±10% 440VAC Ceramic Capacitor B Radial, Disc
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CD45-B2GA331K-NKA | 1133724-CD45-B2GA331K-NKA | 445-174533-ND |
| Product Name | 330PF Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF |