TDK-Lambda Americas Inc., High Power Division Capacitors CD16-E2GA472MYNSA

Description
4.7nF ±20% 250V Plugin,P=10mm Safety Capacitors ROHS
Description
4.7nF ±20% 250V Plugin,P=10mm Safety Capacitors ROHS

Suppliers

Company
Product
Description
Supplier Links
4.7nF ±20% 250V Plugin,P=10mm Safety Capacitors ROHS

4.7nF ±20% 250V Plugin,P=10mm Safety Capacitors ROHS

Supplier's Site
Ceramic Capacitor Disc, 4700Pf, 20%, 250V, Radial; Capacitance Tdk - 54W7153 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor Disc, 4700Pf, 20%, 250V, Radial; Capacitance Tdk
54W7153
Ceramic Capacitor Disc, 4700Pf, 20%, 250V, Radial; Capacitance Tdk 54W7153
CERAMIC CAPACITOR DISC, 4700PF, 20%, 250V, RADIAL; Capacitance:4700pF; Voltage(DC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:-; Lead Spacing:10mm; Capacitor Case / Package:Radial Leaded

CERAMIC CAPACITOR DISC, 4700PF, 20%, 250V, RADIAL; Capacitance:4700pF; Voltage(DC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:-; Lead Spacing:10mm; Capacitor Case / Package:Radial Leaded

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD16-E2GA472MYNSA 54W7153
Product Name Capacitors Ceramic Capacitor Disc, 4700Pf, 20%, 250V, Radial; Capacitance Tdk
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details