TDK U.S.A. Corporation Ceramic Capacitors CD16-E2GA472MYNS

Description
4700pF ±20% 250V Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 250V Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-2414-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2414-ND
Ceramic Capacitors 445-2414-ND
4700pF ±20% 250V Ceramic Capacitor E Radial, Disc

4700pF ±20% 250V Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitor, 4700Pf, 20%, 250V, Radial; Capacitance Tdk - 04X3138 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4700Pf, 20%, 250V, Radial; Capacitance Tdk
04X3138
Ceramic Capacitor, 4700Pf, 20%, 250V, Radial; Capacitance Tdk 04X3138
CERAMIC CAPACITOR, 4700PF, 20%, 250V, RADIAL; Capacitance:4700pF; Voltage(DC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:-; Lead Spacing:10mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR, 4700PF, 20%, 250V, RADIAL; Capacitance:4700pF; Voltage(DC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:-; Lead Spacing:10mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CD16-E2GA472MYNS - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CD16-E2GA472MYNS
Ceramic Capacitors CD16-E2GA472MYNS
CAP CER 4700PF 250VAC RADIAL

CAP CER 4700PF 250VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-2414-ND 04X3138 CD16-E2GA472MYNS
Product Name Ceramic Capacitors Ceramic Capacitor, 4700Pf, 20%, 250V, Radial; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
Applications High Voltage Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Film Capacitors - 1913115P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - M15G101K2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details