TDK U.S.A. Corporation Ceramic Capacitors - CD16-E2GA472MYGS CD16-E2GA472MYGS

Description
Manufacturer: TDK Corporation Win Source Part Number: 915024-CD16-E2GA472M YGS Series: CD Operating Temperature Range: -25°C ~ 105°C Features: 4700 pF ±20% 250V Ceramic Capacitor E Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 915024-CD16-E2GA472M YGS Series: CD Operating Temperature Range: -25°C ~ 105°C Features: 4700 pF ±20% 250V Ceramic Capacitor E Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CD16-E2GA472MYGS - 915024-CD16-E2GA472MYGS - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CD16-E2GA472MYGS
915024-CD16-E2GA472MYGS
Ceramic Capacitors - CD16-E2GA472MYGS 915024-CD16-E2GA472MYGS
Manufacturer: TDK Corporation Win Source Part Number: 915024-CD16-E2GA472M YGS Series: CD Operating Temperature Range: -25°C ~ 105°C Features: 4700 pF ±20% 250V Ceramic Capacitor E Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060

Manufacturer: TDK Corporation
Win Source Part Number: 915024-CD16-E2GA472MYGS
Series: CD
Operating Temperature Range: -25°C ~ 105°C
Features: 4700 pF ±20% 250V Ceramic Capacitor E Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060

Buy Now Datasheet
Singapore, Singapore
4700PF Capacitor
60-CD16-E2GA472MYGS
4700PF Capacitor 60-CD16-E2GA472MYGS
CAP CER 4700PF 250VAC RADIAL Product overview: CD16-E2GA472MYGS from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD16-E2GA472MYGS can be used for catalog matching and distributor lookup.

CAP CER 4700PF 250VAC RADIAL Product overview: CD16-E2GA472MYGS from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD16-E2GA472MYGS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CD16-E2GA472MYGS-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CD16-E2GA472MYGS-ND
Ceramic Capacitors CD16-E2GA472MYGS-ND
4700pF ±20% 250V Ceramic Capacitor E Radial, Disc

4700pF ±20% 250V Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CD16-E2GA472MYGS - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CD16-E2GA472MYGS
Ceramic Capacitors CD16-E2GA472MYGS
CAP CER 4700PF 250VAC RADIAL

CAP CER 4700PF 250VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 915024-CD16-E2GA472MYGS 60-CD16-E2GA472MYGS CD16-E2GA472MYGS-ND CD16-E2GA472MYGS
Product Name Ceramic Capacitors - CD16-E2GA472MYGS 4700PF Capacitor Ceramic Capacitors Ceramic Capacitors
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -40 to 125 C (-40 to 257 F) -25 to 105 C (-13 to 221 F)
Mounting Style Through Hole Through Hole Through Hole; Through Hole
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1908602P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details