TDK-Lambda Americas Inc., High Power Division Ceramic Capacitor Disc, 3300Pf, 20%, 250V, Radial; Capacitance Tdk CD14-E2GA332MYNSA

Description
CERAMIC CAPACITOR DISC, 3300PF, 20%, 250V, RADIAL; Capacitance:3300pF; Voltage(DC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:-; Lead Spacing:10mm; Capacitor Case / Package:Radial Leaded
Description
CERAMIC CAPACITOR DISC, 3300PF, 20%, 250V, RADIAL; Capacitance:3300pF; Voltage(DC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:-; Lead Spacing:10mm; Capacitor Case / Package:Radial Leaded

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor Disc, 3300Pf, 20%, 250V, Radial; Capacitance Tdk - 54W7145 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor Disc, 3300Pf, 20%, 250V, Radial; Capacitance Tdk
54W7145
Ceramic Capacitor Disc, 3300Pf, 20%, 250V, Radial; Capacitance Tdk 54W7145
CERAMIC CAPACITOR DISC, 3300PF, 20%, 250V, RADIAL; Capacitance:3300pF; Voltage(DC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:-; Lead Spacing:10mm; Capacitor Case / Package:Radial Leaded

CERAMIC CAPACITOR DISC, 3300PF, 20%, 250V, RADIAL; Capacitance:3300pF; Voltage(DC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:-; Lead Spacing:10mm; Capacitor Case / Package:Radial Leaded

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 54W7145
Product Name Ceramic Capacitor Disc, 3300Pf, 20%, 250V, Radial; Capacitance Tdk
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details