TDK U.S.A. Corporation Resonators CCR8.0MXC8WT

Description
8MHz Ceramic Resonator Built in Capacitor 18pF ±0.3% 40 Ohms -40°C ~ 105°C Surface Mount
Request a Quote Datasheet
Description
8MHz Ceramic Resonator Built in Capacitor 18pF ±0.3% 40 Ohms -40°C ~ 105°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 445-5238-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
445-5238-2-ND
Resonators 445-5238-2-ND
8MHz Ceramic Resonator Built in Capacitor 18pF ±0.3% 40 Ohms -40°C ~ 105°C Surface Mount

8MHz Ceramic Resonator Built in Capacitor 18pF ±0.3% 40 Ohms -40°C ~ 105°C Surface Mount

Buy Now Datasheet
Resonators CCR8.0MXC8WT
CERAMIC RES 8.0000MHZ 18PF SMD

CERAMIC RES 8.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 445-5238-2-ND CCR8.0MXC8WT
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
Surface Mount Crystals - ECS-286.363-18-33-AEL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 28.64 MHz
View Details
4 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
ABM8G MHz Crystal - ABM8G-18.432MHZ-B4Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 18.43 MHz
Frequency Stability 30 ppm
View Details
5 suppliers