TDK U.S.A. Corporation Resonators CCR4.0MUC8WT

Description
4MHz Ceramic Resonator Built in Capacitor 27pF ±0.3% 40 Ohms -40°C ~ 105°C Surface Mount
Request a Quote Datasheet
Description
4MHz Ceramic Resonator Built in Capacitor 27pF ±0.3% 40 Ohms -40°C ~ 105°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 445-5236-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
445-5236-2-ND
Resonators 445-5236-2-ND
4MHz Ceramic Resonator Built in Capacitor 27pF ±0.3% 40 Ohms -40°C ~ 105°C Surface Mount

4MHz Ceramic Resonator Built in Capacitor 27pF ±0.3% 40 Ohms -40°C ~ 105°C Surface Mount

Buy Now Datasheet
Resonators CCR4.0MUC8WT
CERAMIC RES 4.0000MHZ 27PF SMD

CERAMIC RES 4.0000MHZ 27PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 445-5236-2-ND CCR4.0MUC8WT
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - X909-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
ABM3B MHz Crystal - ABM3B-8.000MHZ-B-4-Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
Frequency Stability 30 ppm
View Details
5 suppliers