TDK U.S.A. Corporation Resonators CCR30.0MXC7T

Description
30MHz Ceramic Resonator Built in Capacitor 8pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount
Request a Quote Datasheet
Description
30MHz Ceramic Resonator Built in Capacitor 8pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 445-1651-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
445-1651-2-ND
Resonators 445-1651-2-ND
30MHz Ceramic Resonator Built in Capacitor 8pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

30MHz Ceramic Resonator Built in Capacitor 8pF ±0.2% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators CCR30.0MXC7T
CERAMIC RES 30.0000MHZ 8PF SMD

CERAMIC RES 30.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 445-1651-2-ND CCR30.0MXC7T
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - XC1805TR-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; 2-SMD, Non-Standard
Features / Standards Lead-Free
View Details
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
SAW Filter - WF866B0315CH - NDK
Specs
Resonator Type SAW
Package / Form Factor Surface Mount; 3.8×3.8×1.1mm
Features / Standards RoHS; Lead-Free
View Details