TDK Corporation Resonators - CCR16.93MXC7 CCR16.93MXC7

Description
Manufacturer: TDK Corporation Win Source Part Number: 709876-CCR16.93MXC7 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Reference case: SMD Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 709876-CCR16.93MXC7 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Reference case: SMD Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resonators - CCR16.93MXC7 - 709876-CCR16.93MXC7 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - CCR16.93MXC7
709876-CCR16.93MXC7
Resonators - CCR16.93MXC7 709876-CCR16.93MXC7
Manufacturer: TDK Corporation Win Source Part Number: 709876-CCR16.93MXC7 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Reference case: SMD Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 709876-CCR16.93MXC7
Manufacturer Homepage: www.tdk.com
RoHS State: Request Verification
Reference case: SMD
Reference Date Code: 04+
Popularity: Low
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resonators
Product Number 709876-CCR16.93MXC7
Product Name Resonators - CCR16.93MXC7
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-.327-CDX-1128 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole
Frequency 1.79 to 8 MHz
View Details