TDK U.S.A. Corporation Resonators CCR10.0MXC8T

Description
10MHz Ceramic Resonator Built in Capacitor 18pF ±0.3% 40 Ohms -40°C ~ 85°C Surface Mount
Request a Quote Datasheet
Description
10MHz Ceramic Resonator Built in Capacitor 18pF ±0.3% 40 Ohms -40°C ~ 85°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 445-5233-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
445-5233-2-ND
Resonators 445-5233-2-ND
10MHz Ceramic Resonator Built in Capacitor 18pF ±0.3% 40 Ohms -40°C ~ 85°C Surface Mount

10MHz Ceramic Resonator Built in Capacitor 18pF ±0.3% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators CCR10.0MXC8T
CERAMIC RES 10.0000MHZ 18PF SMD

CERAMIC RES 10.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 445-5233-2-ND CCR10.0MXC8T
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Surface Mount Crystals - ECS-.327-6-12-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
SAW Resonator - SPT433M2016R - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Resonator Type SAW
Package / Form Factor 2.0*1.6 mm
Frequency 434 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1142971-NX5032GA-8MHZ-EXS00A-CG07039 - Win Source Electronics
Specs
Resonator Type MHz Crystal
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency 8 MHz
View Details
2 suppliers