TDK-Lambda Americas Inc.
DC DC Converters
CCG6-12-15DF
Description
DC DC CONVERTER 15V 6W
Request a Quote
Email Supplier
Datasheet
Description
DC DC CONVERTER 15V 6W
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
285-CCG6-12-15DF-ND |
|
Product Name
|
DC DC Converters |
|
Type
|
DC-DC Converter; 1
|
Unlock Full Specs
to access all available technical data
Similar Products
AC Output Voltage
240.0 volts
DC Output Voltage
30.5 volts
View Details
Applications
Instrumentation
AC Output Power
124000 to 744000 VA
DC Output Power
100000 to 600000 watts
View Details
Allen-Bradley / Rockwell Automation
DC Output Voltage
24.0 volts
View Details
2 suppliers
Type
DC Power Supply; Computer Power Supply
Form Factor
Desktop / Free Standing
AC Output Current
7 amps
View Details