TDK-Lambda Americas Inc. DC-DC Converters CCG30-48-12D/P

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CCG30-48-12D is a 30W isolated DC-DC converter with a 1" x 1" footprint, operating from an 18 to 76Vdc input range and providing a dual ±12V output. It features 1,500Vdc input-to-output isolation, operates across temperatures from -40°C to +85°C, and meets IEC/UL/CSA/EN62368-1 safety standards. The unit achieves 91% efficiency at nominal input and complies with EN55011/EN55032-A, FCC Class A, and VCCI-A EMI standards. Six-sided shielding reduces conducted and radiated emissions. The case is metal, measuring 25.4 x 25.4 x 9.9mm, with a weight of 20g and a maximum case temperature of 110°C. External components are required for full EMI and immunity compliance, as specified in evaluation data. Remote on/off functionality is supported, though the logic type (positive or negative) is not explicitly confirmed for this model in the provided tables.

Datasheet Summary
Powered by GS/AI

The CCG30-48-12D is a 30W isolated DC-DC converter with a 1" x 1" footprint, operating from an 18 to 76Vdc input range and providing a dual ±12V output. It features 1,500Vdc input-to-output isolation, operates across temperatures from -40°C to +85°C, and meets IEC/UL/CSA/EN62368-1 safety standards. The unit achieves 91% efficiency at nominal input and complies with EN55011/EN55032-A, FCC Class A, and VCCI-A EMI standards. Six-sided shielding reduces conducted and radiated emissions. The case is metal, measuring 25.4 x 25.4 x 9.9mm, with a weight of 20g and a maximum case temperature of 110°C. External components are required for full EMI and immunity compliance, as specified in evaluation data. Remote on/off functionality is supported, though the logic type (positive or negative) is not explicitly confirmed for this model in the provided tables.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CCG30-48-12D/P - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CCG30-48-12D/P
DC-DC Converters CCG30-48-12D/P
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number CCG30-48-12D/P
Product Name DC-DC Converters
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Features 1x1 inch size Wide input voltage range Six-sided shielding Potted for rugged construction Dual output models also available.
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CCG1R5-48-15DF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
High Voltage Power Supplies - 402L-5KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802L-1KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - HQA2W120W240V-007-S - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers