TDK-Lambda Americas Inc. DC-DC Converters CCG3-48-12DR

Description
DC-DC Converters, PCB mount, Dual Output, Output: 3.12W, ±12V, Isolated type
Request a Quote
Description
DC-DC Converters, PCB mount, Dual Output, Output: 3.12W, ±12V, Isolated type
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CCG3-48-12DR is an isolated DC-DC converter with a 18 to 76 Vdc input range, delivering a dual output of ±12 V at 3.12 W. It provides a maximum input current of 0.159 A at nominal input, with 83% efficiency at 60/120 line/load regulation. The part features a surface mount package and includes double-sided board coating for harsh environments, complying with IEC62368-1. Input to output isolation is rated at 1,500 Vdc, and the operating ambient temperature range is -40 to +100°C depending on model.

Datasheet Summary
Powered by GS/AI

The CCG3-48-12DR is an isolated DC-DC converter with a 18 to 76 Vdc input range, delivering a dual output of ±12 V at 3.12 W. It provides a maximum input current of 0.159 A at nominal input, with 83% efficiency at 60/120 line/load regulation. The part features a surface mount package and includes double-sided board coating for harsh environments, complying with IEC62368-1. Input to output isolation is rated at 1,500 Vdc, and the operating ambient temperature range is -40 to +100°C depending on model.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CCG3-48-12DR - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CCG3-48-12DR
DC-DC Converters CCG3-48-12DR
DC-DC Converters, PCB mount, Dual Output, Output: 3.12W, ±12V, Isolated type

DC-DC Converters, PCB mount, Dual Output, Output: 3.12W, ±12V, Isolated type

Supplier's Site Datasheet
Dc-Dc Converter, 12V/-12V, 0.13A/-0.13A; Power Supply Approvals Tdk-Lambda - 30AK8167 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V/-12V, 0.13A/-0.13A; Power Supply Approvals Tdk-Lambda
30AK8167
Dc-Dc Converter, 12V/-12V, 0.13A/-0.13A; Power Supply Approvals Tdk-Lambda 30AK8167
DC-DC CONVERTER, 12V/-12V, 0.13A/-0.13A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3.12W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:130mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, 12V/-12V, 0.13A/-0.13A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3.12W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:130mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CCG3-48-12DR 30AK8167
Product Name DC-DC Converters Dc-Dc Converter, 12V/-12V, 0.13A/-0.13A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
Regulatory Compliance IEC62368-1, CSA62368-1, EN62368-1, UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 152A-10KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 203L-30kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303S-2kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402S-2KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details