TDK-Lambda Americas Inc. DC-DC Converters CCG3-12-12SR

Description
DC-DC Converters, PCB mount, Output: 3W, 12V, Isolated type
Request a Quote
Description
DC-DC Converters, PCB mount, Output: 3W, 12V, Isolated type
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CCG3-12-12SR is a 3W isolated DC-DC converter with a 12V single output, designed for surface mount application. It operates from a 9 to 36Vdc input range and delivers a maximum input current of 0.31A at nominal input with 84% efficiency. The converter features 1,500Vdc input-to-output isolation and supports trim adjustment of the output voltage between -5% and +10%. It is rated for operation in ambient temperatures from -40°C to +100°C and meets IEC62368-1 safety standards. The device is mounted using a surface mount (S) package.

Datasheet Summary
Powered by GS/AI

The CCG3-12-12SR is a 3W isolated DC-DC converter with a 12V single output, designed for surface mount application. It operates from a 9 to 36Vdc input range and delivers a maximum input current of 0.31A at nominal input with 84% efficiency. The converter features 1,500Vdc input-to-output isolation and supports trim adjustment of the output voltage between -5% and +10%. It is rated for operation in ambient temperatures from -40°C to +100°C and meets IEC62368-1 safety standards. The device is mounted using a surface mount (S) package.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CCG3-12-12SR - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CCG3-12-12SR
DC-DC Converters CCG3-12-12SR
DC-DC Converters, PCB mount, Output: 3W, 12V, Isolated type

DC-DC Converters, PCB mount, Output: 3W, 12V, Isolated type

Supplier's Site Datasheet
Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Tdk-Lambda - 30AK8145 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Tdk-Lambda
30AK8145
Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Tdk-Lambda 30AK8145
DC-DC CONVERTER, 12V, 0.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:10.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:10.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CCG3-12-12SR 30AK8145
Product Name DC-DC Converters Dc-Dc Converter, 12V, 0.25A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
Regulatory Compliance IEC62368-1, CSA62368-1, EN62368-1, UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402-OEM-4KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802L-2KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CCG3-12-15DF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
High Voltage Power Supplies - 303L-10kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details