TDK-Lambda Americas Inc. DC-DC Converters CCG1R5-48-15DR

Description
DC-DC Converters, PCB mount, Dual Output, Output: 1.5W, ±15V, Isolated type
Request a Quote
Description
DC-DC Converters, PCB mount, Dual Output, Output: 1.5W, ±15V, Isolated type
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CCG1R5-48-15DR is a 1.5W isolated DC-DC converter with a dual output of ±15V, designed for an input voltage range of 18 to 76V. It supports surface mount packaging (R) and features a double-sided board coating (C) for harsh environments. The unit provides 1.5W of output power with an efficiency of 76% at nominal input and maintains a ±0.05A output current. It meets IEC62368-1 safety certification and offers 1,500Vdc input-to-output isolation. The operating ambient temperature range is -40 to +100°C, model dependent.

Datasheet Summary
Powered by GS/AI

The CCG1R5-48-15DR is a 1.5W isolated DC-DC converter with a dual output of ±15V, designed for an input voltage range of 18 to 76V. It supports surface mount packaging (R) and features a double-sided board coating (C) for harsh environments. The unit provides 1.5W of output power with an efficiency of 76% at nominal input and maintains a ±0.05A output current. It meets IEC62368-1 safety certification and offers 1,500Vdc input-to-output isolation. The operating ambient temperature range is -40 to +100°C, model dependent.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CCG1R5-48-15DR - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CCG1R5-48-15DR
DC-DC Converters CCG1R5-48-15DR
DC-DC Converters, PCB mount, Dual Output, Output: 1.5W, ±15V, Isolated type

DC-DC Converters, PCB mount, Dual Output, Output: 1.5W, ±15V, Isolated type

Supplier's Site Datasheet
Dc-Dc Converter, 15V/-15V, 0.05A/0.05A; Power Supply Approvals Tdk-Lambda - 30AK8135 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V/-15V, 0.05A/0.05A; Power Supply Approvals Tdk-Lambda
30AK8135
Dc-Dc Converter, 15V/-15V, 0.05A/0.05A; Power Supply Approvals Tdk-Lambda 30AK8135
DC-DC CONVERTER, 15V/-15V, 0.05A/0.05A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:1.5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:50mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, 15V/-15V, 0.05A/0.05A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:1.5W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:50mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CCG1R5-48-15DR 30AK8135
Product Name DC-DC Converters Dc-Dc Converter, 15V/-15V, 0.05A/0.05A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
Regulatory Compliance IEC62368-1, CSA62368-1, EN62368-1, UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC1R5-4803SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
5 suppliers
High Voltage Power Supplies - 303S-30kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - HQA2W120W280V-007-M - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
High Voltage Power Supplies - 303L-5kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details