The CC1R5-4803SF-E is a 1.5W isolated DC-DC converter from the CC-E series, operating from a 36 to 76V input to deliver a 3.3V single output. It features a through-hole mounting style, a five-sided metal case for reduced radiated noise, and operates over an ambient temperature range of -40 to 85°C. Input-to-output isolation is rated at 500Vac. The converter requires no minimum load, supports remote on/off with negative logic, and complies with IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Consisting of 68 input voltage, output voltage and output power combinations, the CC-E series offers a wide choice of field proven products to suit a variety of applications. Backed by a five year warranty, the light weight converters have a metal case to reduce radiated EMI and are available in through hole or surface mount packages.
Features
Applications for this product
DC DC CONVERTER 3.3V 1W
DC-DC CONVERTER, ISO POL, 1 O/P, 1.5W, 400mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:400mA; Output Regulation:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CC1R5-4803SF-E | CC1R5-4803SF-E | CC1R5-4803SF-E | 05M6932 |
| Product Name | DC-DC Converters | 1.5W-10W Single & Dual DC-DC converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 1.5W, 400Ma, 3.3V; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Features | Ultra-compact metal shielded type Convection cooling Dual output models also available. | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |