TDK-Lambda Americas Inc., High Power Division Dc-Dc Converter, 12V, 1.3A; No. Of Outputs Tdk-Lambda CCG-15-48-12S

Description
DC-DC CONVERTER, 12V, 1.3A; No. of Outputs:1 Output; Output Power Max:15.6W; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 12V, 1.3A; No. of Outputs:1 Output; Output Power Max:15.6W; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 12V, 1.3A; No. Of Outputs Tdk-Lambda - 27AJ4499 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.3A; No. Of Outputs Tdk-Lambda
27AJ4499
Dc-Dc Converter, 12V, 1.3A; No. Of Outputs Tdk-Lambda 27AJ4499
DC-DC CONVERTER, 12V, 1.3A; No. of Outputs:1 Output; Output Power Max:15.6W; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1.3A; No. of Outputs:1 Output; Output Power Max:15.6W; Output Voltage - Output 1:12V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4499
Product Name Dc-Dc Converter, 12V, 1.3A; No. Of Outputs Tdk-Lambda
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details