TDK-Lambda Americas Inc., High Power Division 3.3V 6W DC-DC Converter IC CC6-4803SR-E

Description
DC DC CONVERTER 3.3V 6W Product overview: CC6-4803SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC6-4803SR-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 3.3V 6W Product overview: CC6-4803SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC6-4803SR-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 6W DC-DC Converter IC - 132-CC6-4803SR-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 6W DC-DC Converter IC
132-CC6-4803SR-E
3.3V 6W DC-DC Converter IC 132-CC6-4803SR-E
DC DC CONVERTER 3.3V 6W Product overview: CC6-4803SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC6-4803SR-E can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 6W Product overview: CC6-4803SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC6-4803SR-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Applications: Buck Converters Mounting Type: Requires Holder Package / Case: 4-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Control Features: Soft Start

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Applications: Buck Converters
Mounting Type: Requires Holder
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Control Features: Soft Start

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-CC6-4803SR-E
Product Name 3.3V 6W DC-DC Converter IC Connectors,Interconnects
Package Type Other; Tray Other; 292-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
1.5A 40V 14V SOT-23 Boost DC-DC Converter IC - 739-LM2733XMFX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-5
Output Voltage 40 volts
Input Voltage 14 volts
View Details
2 suppliers
DC to DC Converter - AAT2510IWP-IG-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.4000 amps
View Details
2 suppliers