TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3JD390JYNNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3JD390JYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3JD390JYNNA
Disc Type Multilayer Ceramic Capacitor CC45SL3JD390JYNNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Ceramic Capacitors - 445-181010-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181010-ND
Ceramic Capacitors 445-181010-ND
39pF ±5% 6000V (6kV) Ceramic Capacitor SL Radial, Disc

39pF ±5% 6000V (6kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitor, Ceramic Disc, 39Pf, 6Kv, Rad Rohs Compliant Tdk - 71AH2756 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 39Pf, 6Kv, Rad Rohs Compliant Tdk
71AH2756
Capacitor, Ceramic Disc, 39Pf, 6Kv, Rad Rohs Compliant Tdk 71AH2756
CAPACITOR, CERAMIC DISC, 39PF, 6KV, RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 39PF, 6KV, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CC45SL3JD390JYNNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC45SL3JD390JYNNA
Ceramic Capacitors CC45SL3JD390JYNNA
CAP CER 39PF 6KV SL RADIAL

CAP CER 39PF 6KV SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CC45SL3JD390JYNNA 445-181010-ND 71AH2756 CC45SL3JD390JYNNA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Capacitor, Ceramic Disc, 39Pf, 6Kv, Rad Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.90E-5 microF 3.90E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 107MTB063KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details