High Voltage (1000V and over), Low Dissipation
18pF ±5% 6000V (6kV) Ceramic Capacitor SL Radial, Disc
CAPACITOR, CERAMIC DISC, 18PF, 6KV, RAD ROHS COMPLIANT: YES
CAP CER 18PF 6KV SL RADIAL
| TDK Corporation | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CC45SL3JD180JYNNA | 445-16002-ND | 71AH2746 | 769-CC45SL3JD180JYNNA |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Ceramic Capacitors | Capacitor, Ceramic Disc, 18Pf, 6Kv, Rad Rohs Compliant Tdk | CAP CER 18PF 6KV SL RADIAL |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Multilayer | |||
| Applications | General Purpose; Commercial Grade | General Purpose; High Voltage Capacitor | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; CERAMIC | |
| Capacitance Range | 1.80E-5 microF | 1.80E-5 microF |