TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3JD050DYVNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3JD050DYVNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3JD050DYVNA
Disc Type Multilayer Ceramic Capacitor CC45SL3JD050DYVNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Ceramic Capacitors - 445-181004-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181004-3-ND
Ceramic Capacitors 445-181004-3-ND
5pF ±0.5pF 6000V (6kV) Ceramic Capacitor SL Radial, Disc

5pF ±0.5pF 6000V (6kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 445-181004-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181004-1-ND
Ceramic Capacitors 445-181004-1-ND
5pF ±0.5pF 6000V (6kV) Ceramic Capacitor SL Radial, Disc

5pF ±0.5pF 6000V (6kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitor, Ceramic Disc, 5Pf, 6Kv, Rad Rohs Compliant Tdk - 71AH2740 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 5Pf, 6Kv, Rad Rohs Compliant Tdk
71AH2740
Capacitor, Ceramic Disc, 5Pf, 6Kv, Rad Rohs Compliant Tdk 71AH2740
CAPACITOR, CERAMIC DISC, 5PF, 6KV, RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 5PF, 6KV, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CC45SL3JD050DYVNA 445-181004-3-ND 71AH2740
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Capacitor, Ceramic Disc, 5Pf, 6Kv, Rad Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 5.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C523U050EF1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details