TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3FD330JYGNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3FD330JYGNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3FD330JYGNA
Disc Type Multilayer Ceramic Capacitor CC45SL3FD330JYGNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Ceramic Capacitors - 445-180998-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180998-ND
Ceramic Capacitors 445-180998-ND
33pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

33pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Single Layer Ceramic Capacitors - 2621969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621969
Single Layer Ceramic Capacitors 2621969
TDK CC45SL3FD330JYGNA

TDK CC45SL3FD330JYGNA

Supplier's Site
Single Layer Ceramic Capacitors - 2621970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621970
Single Layer Ceramic Capacitors 2621970
TDK CC45SL3FD330JYGNA

TDK CC45SL3FD330JYGNA

Supplier's Site
Capacitor, Ceramic Disc, 33Pf, 3Kv, Rad Rohs Compliant Tdk - 71AH2726 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 33Pf, 3Kv, Rad Rohs Compliant Tdk
71AH2726
Capacitor, Ceramic Disc, 33Pf, 3Kv, Rad Rohs Compliant Tdk 71AH2726
CAPACITOR, CERAMIC DISC, 33PF, 3KV, RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 33PF, 3KV, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CC45SL3FD330JYGNA 445-180998-ND 2621969 71AH2726
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Single Layer Ceramic Capacitors Capacitor, Ceramic Disc, 33Pf, 3Kv, Rad Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-5 microF 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - T6W4NR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details