TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3FD221JYNNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3FD221JYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3FD221JYNNA
Disc Type Multilayer Ceramic Capacitor CC45SL3FD221JYNNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Ceramic Capacitors - 445-15992-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15992-ND
Ceramic Capacitors 445-15992-ND
220pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

220pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Single Layer Ceramic Capacitors - 2621967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621967
Single Layer Ceramic Capacitors 2621967
TDK CC45SL3FD221JYNNA

TDK CC45SL3FD221JYNNA

Supplier's Site
Single Layer Ceramic Capacitors - 2621966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621966
Single Layer Ceramic Capacitors 2621966
TDK CC45SL3FD221JYNNA

TDK CC45SL3FD221JYNNA

Supplier's Site
Capacitor, Ceramic Disc, 220Pf, 3Kv, Rad Rohs Compliant Tdk - 71AH2725 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 220Pf, 3Kv, Rad Rohs Compliant Tdk
71AH2725
Capacitor, Ceramic Disc, 220Pf, 3Kv, Rad Rohs Compliant Tdk 71AH2725
CAPACITOR, CERAMIC DISC, 220PF, 3KV, RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 220PF, 3KV, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CC45SL3FD221JYNNA 445-15992-ND 2621967 71AH2725
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Single Layer Ceramic Capacitors Capacitor, Ceramic Disc, 220Pf, 3Kv, Rad Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M22U224M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers