TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3FD101JYVNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3FD101JYVNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3FD101JYVNA
Disc Type Multilayer Ceramic Capacitor CC45SL3FD101JYVNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Capacitors - Ceramic Capacitors - 1359996-CC45SL3FD101JYVNA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359996-CC45SL3FD101JYVNA
Capacitors - Ceramic Capacitors 1359996-CC45SL3FD101JYVNA
Win Source Part Number: 1359996-CC45SL3FD101 JYVNA Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -25°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: CC45 Features: High Voltage, Low Dissipation Factor Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 100 pF Tolerance: ±5% Voltage - Rated: 3000V (3kV) Applications: General Purpose Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.335" Dia (8.50mm) Height - Seated (Max): 0.492" (12.50mm) ECCN: EAR99 Temperature Coefficient: SL Lead Style: Formed Leads - Kinked Product Status: Active

Win Source Part Number: 1359996-CC45SL3FD101JYVNA
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CC45
Features: High Voltage, Low Dissipation Factor
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 100 pF
Tolerance: ±5%
Voltage - Rated: 3000V (3kV)
Applications: General Purpose
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.335" Dia (8.50mm)
Height - Seated (Max): 0.492" (12.50mm)
ECCN: EAR99
Temperature Coefficient: SL
Lead Style: Formed Leads - Kinked
Product Status: Active

Buy Now Datasheet
Single Layer Ceramic Capacitors - 2621945P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621945P
Single Layer Ceramic Capacitors 2621945P
TDK CC45SL3FD101JYVNA

TDK CC45SL3FD101JYVNA

Supplier's Site
Single Layer Ceramic Capacitors - 2621944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621944
Single Layer Ceramic Capacitors 2621944
TDK CC45SL3FD101JYVNA

TDK CC45SL3FD101JYVNA

Supplier's Site
Single Layer Ceramic Capacitors - 2621945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621945
Single Layer Ceramic Capacitors 2621945
TDK CC45SL3FD101JYVNA

TDK CC45SL3FD101JYVNA

Supplier's Site
Ceramic Capacitors - 445-CC45SL3FD101JYVNATB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CC45SL3FD101JYVNATB-ND
Ceramic Capacitors 445-CC45SL3FD101JYVNATB-ND
100pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

100pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 445-CC45SL3FD101JYVNACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CC45SL3FD101JYVNACT-ND
Ceramic Capacitors 445-CC45SL3FD101JYVNACT-ND
CAP CER 100PF 3KV SL RADIAL

CAP CER 100PF 3KV SL RADIAL

Buy Now Datasheet
Singapore, Singapore
100PF 3KV Capacitor
60-CC45SL3FD101JYVNA
100PF 3KV Capacitor 60-CC45SL3FD101JYVNA
CAP CER 100PF 3KV SL RADIAL Product overview: CC45SL3FD101JYVNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC45SL3FD101JYVNA can be used for catalog matching and distributor lookup.

CAP CER 100PF 3KV SL RADIAL Product overview: CC45SL3FD101JYVNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC45SL3FD101JYVNA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CC45SL3FD101JYVNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC45SL3FD101JYVNA
Ceramic Capacitors CC45SL3FD101JYVNA
CAP CER 100PF 3KV SL RADIAL

CAP CER 100PF 3KV SL RADIAL

Supplier's Site Datasheet
Capacitor, Ceramic Disc, 100Pf, 3Kv, Rad Rohs Compliant Tdk - 71AH2713 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 100Pf, 3Kv, Rad Rohs Compliant Tdk
71AH2713
Capacitor, Ceramic Disc, 100Pf, 3Kv, Rad Rohs Compliant Tdk 71AH2713
CAPACITOR, CERAMIC DISC, 100PF, 3KV, RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 100PF, 3KV, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC45SL3FD101JYVNA 1359996-CC45SL3FD101JYVNA 2621945P 445-CC45SL3FD101JYVNATB-ND 60-CC45SL3FD101JYVNA CC45SL3FD101JYVNA 71AH2713
Product Name Disc Type Multilayer Ceramic Capacitor Capacitors - Ceramic Capacitors Single Layer Ceramic Capacitors Ceramic Capacitors 100PF 3KV Capacitor Ceramic Capacitors Capacitor, Ceramic Disc, 100Pf, 3Kv, Rad Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade Automotive General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers