TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3FD100JYNNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3FD100JYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3FD100JYNNA
Disc Type Multilayer Ceramic Capacitor CC45SL3FD100JYNNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Single Layer Ceramic Capacitors - 2621938 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621938
Single Layer Ceramic Capacitors 2621938
TDK CC45SL3FD100JYNNA

TDK CC45SL3FD100JYNNA

Supplier's Site
Single Layer Ceramic Capacitors - 2621939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621939
Single Layer Ceramic Capacitors 2621939
TDK CC45SL3FD100JYNNA

TDK CC45SL3FD100JYNNA

Supplier's Site
Ceramic Capacitors - 445-15987-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15987-ND
Ceramic Capacitors 445-15987-ND
10pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

10pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1015133-CC45SL3FD100JYNNA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1015133-CC45SL3FD100JYNNA
Capacitors - Ceramic Capacitors 1015133-CC45SL3FD100JYNNA
Win Source Part Number: 1015133-CC45SL3FD100 JYNNA Category: Capacitors>Ceramic Capacitors Series: CC45 Features: High Voltage, Low Dissipation Factor Package: Bulk Applications: General Purpose Height - Seated (Max): 0.374" (9.50mm) Standard Package: 1,000 Capacitance: 10 pF Tolerance: ±5% Voltage - Rated: 3000V (3kV) Temperature Coefficient: SL Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -25°C ~ 125°C Dimension: 0.217" Dia (5.50mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: TDK Corporation Other Names: CC45SL3FD100JYNNA02, CC45SL3FD100JYNNA-ND ,445-15987

Win Source Part Number: 1015133-CC45SL3FD100JYNNA
Category: Capacitors>Ceramic Capacitors
Series: CC45
Features: High Voltage, Low Dissipation Factor
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.374" (9.50mm)
Standard Package: 1,000
Capacitance: 10 pF
Tolerance: ±5%
Voltage - Rated: 3000V (3kV)
Temperature Coefficient: SL
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -25°C ~ 125°C
Dimension: 0.217" Dia (5.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: TDK Corporation
Other Names: CC45SL3FD100JYNNA02,CC45SL3FD100JYNNA-ND,445-15987

Buy Now Datasheet
Singapore, Singapore
10PF 3KV Capacitor
60-CC45SL3FD100JYNNA
10PF 3KV Capacitor 60-CC45SL3FD100JYNNA
CAP CER 10PF 3KV SL RADIAL Product overview: CC45SL3FD100JYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC45SL3FD100JYNNA can be used for catalog matching and distributor lookup.

CAP CER 10PF 3KV SL RADIAL Product overview: CC45SL3FD100JYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC45SL3FD100JYNNA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, Ceramic Disc, 10Pf, 3Kv, Rad Rohs Compliant Tdk - 71AH2710 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 10Pf, 3Kv, Rad Rohs Compliant Tdk
71AH2710
Capacitor, Ceramic Disc, 10Pf, 3Kv, Rad Rohs Compliant Tdk 71AH2710
CAPACITOR, CERAMIC DISC, 10PF, 3KV, RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 10PF, 3KV, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC45SL3FD100JYNNA 2621938 445-15987-ND 1015133-CC45SL3FD100JYNNA 60-CC45SL3FD100JYNNA 71AH2710
Product Name Disc Type Multilayer Ceramic Capacitor Single Layer Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 10PF 3KV Capacitor Capacitor, Ceramic Disc, 10Pf, 3Kv, Rad Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade Automotive General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitor - Multilayer - M30G103J2-FTR - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details