TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3DD470JYGNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3DD470JYGNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3DD470JYGNA
Disc Type Multilayer Ceramic Capacitor CC45SL3DD470JYGNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Ceramic Capacitors - 445-180992-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180992-ND
Ceramic Capacitors 445-180992-ND
47pF ±5% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

47pF ±5% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Single Layer Ceramic Capacitors - 2621934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621934
Single Layer Ceramic Capacitors 2621934
TDK CC45SL3DD470JYGNA

TDK CC45SL3DD470JYGNA

Supplier's Site
Single Layer Ceramic Capacitors - 2621935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621935
Single Layer Ceramic Capacitors 2621935
TDK CC45SL3DD470JYGNA

TDK CC45SL3DD470JYGNA

Supplier's Site
Ceramic Disc Cap, 47Pf, 2Kv, Rad Rohs Compliant Tdk - 68AH9255 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc Cap, 47Pf, 2Kv, Rad Rohs Compliant Tdk
68AH9255
Ceramic Disc Cap, 47Pf, 2Kv, Rad Rohs Compliant Tdk 68AH9255
CERAMIC DISC CAP, 47PF, 2KV, RAD ROHS COMPLIANT: YES

CERAMIC DISC CAP, 47PF, 2KV, RAD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CC45SL3DD470JYGNA 445-180992-ND 2621934 68AH9255
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Single Layer Ceramic Capacitors Ceramic Disc Cap, 47Pf, 2Kv, Rad Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-5 microF 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details