TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3DD120JYGNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3DD120JYGNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3DD120JYGNA
Disc Type Multilayer Ceramic Capacitor CC45SL3DD120JYGNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Ceramic Capacitors - 445-CC45SL3DD120JYGNA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CC45SL3DD120JYGNA-ND
Ceramic Capacitors 445-CC45SL3DD120JYGNA-ND
12pF ±5% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

12pF ±5% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC45SL3DD120JYGNA
CAP CER 12PF 2KV SL RADIAL

CAP CER 12PF 2KV SL RADIAL

Supplier's Site
Ceramic Capacitors - CC45SL3DD120JYGNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC45SL3DD120JYGNA
Ceramic Capacitors CC45SL3DD120JYGNA
CAP CER 12PF 2KV SL RADIAL

CAP CER 12PF 2KV SL RADIAL

Supplier's Site Datasheet
Disc Capacitor, 12Pf, 2Kv, Radial Rohs Compliant Tdk - 29AJ4422 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 12Pf, 2Kv, Radial Rohs Compliant Tdk
29AJ4422
Disc Capacitor, 12Pf, 2Kv, Radial Rohs Compliant Tdk 29AJ4422
DISC CAPACITOR, 12PF, 2KV, RADIAL ROHS COMPLIANT: YES

DISC CAPACITOR, 12PF, 2KV, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC45SL3DD120JYGNA 445-CC45SL3DD120JYGNA-ND CC45SL3DD120JYGNA CC45SL3DD120JYGNA 29AJ4422
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Disc Capacitor, 12Pf, 2Kv, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Multilayer Single-Layer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose; General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-5 microF 1.20E-5 microF 1.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Film Capacitors - 1913042P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details