High Voltage (1000V and over), Low Dissipation
82pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
82pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
TDK CC45SL3AD820JYVNA
CAPACITOR, CERAMIC DISC, 82PF, 1KV, RAD ROHS COMPLIANT: YES
CAP CER 82PF 1KV SL RADIAL
| TDK Corporation | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CC45SL3AD820JYVNA | 445-180988-1-ND | 2621907P | 71AH2689 | CC45SL3AD820JYVNA |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Ceramic Capacitors | Single Layer Ceramic Capacitors | Capacitor, Ceramic Disc, 82Pf, 1Kv, Rad Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Technology | Multilayer | Film Capacitors | |||
| Applications | General Purpose; Commercial Grade | General Purpose; High Voltage Capacitor | Automotive | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 8.20E-5 microF | 8.20E-5 microF | 8.20E-5 microF |