TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3AD820JYNNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3AD820JYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3AD820JYNNA
Disc Type Multilayer Ceramic Capacitor CC45SL3AD820JYNNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Ceramic Capacitors - 445-15979-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15979-ND
Ceramic Capacitors 445-15979-ND
82pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

82pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC45SL3AD820JYNNA
CAP CER 82PF 1KV SL RADIAL

CAP CER 82PF 1KV SL RADIAL

Supplier's Site
Capacitor, Ceramic Disc, 82Pf, 1Kv, Rad Rohs Compliant Tdk - 71AH2688 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 82Pf, 1Kv, Rad Rohs Compliant Tdk
71AH2688
Capacitor, Ceramic Disc, 82Pf, 1Kv, Rad Rohs Compliant Tdk 71AH2688
CAPACITOR, CERAMIC DISC, 82PF, 1KV, RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 82PF, 1KV, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CC45SL3AD820JYNNA 445-15979-ND CC45SL3AD820JYNNA 71AH2688
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor, Ceramic Disc, 82Pf, 1Kv, Rad Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 8.20E-5 microF 8.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details