TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3AD271JYVNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3AD271JYVNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3AD271JYVNA
Disc Type Multilayer Ceramic Capacitor CC45SL3AD271JYVNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Single Layer Ceramic Capacitors - 2621877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621877
Single Layer Ceramic Capacitors 2621877
TDK CC45SL3AD271JYVNA

TDK CC45SL3AD271JYVNA

Supplier's Site
Single Layer Ceramic Capacitors - 2621878P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621878P
Single Layer Ceramic Capacitors 2621878P
TDK CC45SL3AD271JYVNA

TDK CC45SL3AD271JYVNA

Supplier's Site
Single Layer Ceramic Capacitors - 2621878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621878
Single Layer Ceramic Capacitors 2621878
TDK CC45SL3AD271JYVNA

TDK CC45SL3AD271JYVNA

Supplier's Site
Ceramic Capacitors - 445-CC45SL3AD271JYVNACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CC45SL3AD271JYVNACT-ND
Ceramic Capacitors 445-CC45SL3AD271JYVNACT-ND
270pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

270pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 445-CC45SL3AD271JYVNATB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-CC45SL3AD271JYVNATB-ND
Ceramic Capacitors 445-CC45SL3AD271JYVNATB-ND
270pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

270pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Disc Capacitor, 270Pf, 1Kv, Radial Rohs Compliant Tdk - 29AJ4417 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 270Pf, 1Kv, Radial Rohs Compliant Tdk
29AJ4417
Disc Capacitor, 270Pf, 1Kv, Radial Rohs Compliant Tdk 29AJ4417
DISC CAPACITOR, 270PF, 1KV, RADIAL ROHS COMPLIANT: YES

DISC CAPACITOR, 270PF, 1KV, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CC45SL3AD271JYVNA 2621877 445-CC45SL3AD271JYVNACT-ND 29AJ4417
Product Name Disc Type Multilayer Ceramic Capacitor Single Layer Ceramic Capacitors Ceramic Capacitors Disc Capacitor, 270Pf, 1Kv, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade Automotive General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.70E-4 microF 2.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details