High Voltage (1000V and over), Low Dissipation
Win Source Part Number: 1360003-CC45SL3AD221
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CC45
Package: Bulk
Product Status: Active
Features: High Voltage, Low Dissipation Factor
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 220 pF
Tolerance: ±5%
Voltage - Rated: 1000V (1kV)
Applications: General Purpose
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.335" Dia (8.50mm)
Height - Seated (Max): 0.492" (12.50mm)
ECCN: EAR99
Temperature Coefficient: SL
Lead Style: Formed Leads - Kinked
220pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
CAP CER 220PF 1KV SL RADIAL Product overview: CC45SL3AD221JYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC45SL3AD221JYNNA
CAP CER 220PF 1KV SL RADIAL
CAPACITOR, CERAMIC DISC, 220PF, 1KV, RAD ROHS COMPLIANT: YES
| TDK Corporation | Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CC45SL3AD221JYNNA | 1360003-CC45SL3AD221JYNNA | 445-15974-ND | 2621869 | 60-CC45SL3AD221JYNNA | CC45SL3AD221JYNNA | 71AH2673 |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Single Layer Ceramic Capacitors | 220PF 1KV Capacitor | Ceramic Capacitors | Capacitor, Ceramic Disc, 220Pf, 1Kv, Rad Rohs Compliant Tdk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |||
| Technology | Multilayer | Film Capacitors | |||||
| Applications | General Purpose; Commercial Grade | General Purpose; High Voltage Capacitor | Automotive | General Purpose | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF |