High Voltage (1000V and over), Low Dissipation
18pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
CAP CER 18PF 1KV SL RADIAL
CAP CER 18PF 1KV SL RADIAL
| TDK Corporation | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CC45SL3AD180JYGNA | CC45SL3AD180JYGNA-ND | CC45SL3AD180JYGNA | CC45SL3AD180JYGNA |
| Product Name | Disc Type Multilayer Ceramic Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Technology | Multilayer | Film Capacitors | Single-Layer | |
| Applications | General Purpose; Commercial Grade | General Purpose; High Voltage Capacitor | General Purpose | General Purpose; General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.80E-5 microF | 1.80E-5 microF | 1.80E-5 microF |