The IR3590B is a 6-phase digital multi-phase buck controller designed for redundant power supply systems in server CPUs and memory. It features I²C control, programmable current protection, adaptive transient algorithm, and efficiency shaping technologies including variable gate drive and dynamic phase control. The device operates with a 3.3V supply, supports switching frequencies from 200kHz to 2MHz per phase, and functions from -40°C to 85°C ambient. It is packaged in a 5mm × 5mm, 40-pin, 0.4mm pitch QFN with Pb-free, halogen-free, RoHS compliance. Fault protections include output overvoltage, undervoltage, overcurrent, and overtemperature thresholds. Configuration is stored in on-chip MTP memory via IR PowIRcenter GUI.
IC REG CTLR BUCK I2C 40QFN Product overview: IR3590BMTRPBF from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-IR3590BMTRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 715-IR3590BMTRPBF |
| Product Name | Buck Step-Down DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) |