TDK-Lambda Americas Inc. 1.5W-10W Single & Dual DC-DC converters CC25-2405SF-E

Description
Consisting of 68 input voltage, output voltage and output power combinations, the CC-E series offers a wide choice of field proven products to suit a variety of applications. Backed by a five year warranty, the light weight converters have a metal case to reduce radiated EMI and are available in through hole or surface mount packages. Features Compact Footprint/Low Profile Through Hole or SMT Versions 5V, 12V, 24V & 48V Inputs 3.3 to 30V Single, +/- 12 to 15V Dual O/P's Output Voltage Adjustment Input-Output Isolation RoHS Compliant 5 Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet
Description
Consisting of 68 input voltage, output voltage and output power combinations, the CC-E series offers a wide choice of field proven products to suit a variety of applications. Backed by a five year warranty, the light weight converters have a metal case to reduce radiated EMI and are available in through hole or surface mount packages. Features Compact Footprint/Low Profile Through Hole or SMT Versions 5V, 12V, 24V & 48V Inputs 3.3 to 30V Single, +/- 12 to 15V Dual O/P's Output Voltage Adjustment Input-Output Isolation RoHS Compliant 5 Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5W-10W Single & Dual DC-DC converters - CC25-2405SF-E - TDK-Lambda Europe GmbH
Achern, Germany
1.5W-10W Single & Dual DC-DC converters
CC25-2405SF-E
1.5W-10W Single & Dual DC-DC converters CC25-2405SF-E
Consisting of 68 input voltage, output voltage and output power combinations, the CC-E series offers a wide choice of field proven products to suit a variety of applications. Backed by a five year warranty, the light weight converters have a metal case to reduce radiated EMI and are available in through hole or surface mount packages. Features Compact Footprint/Low Profile Through Hole or SMT Versions 5V, 12V, 24V & 48V Inputs 3.3 to 30V Single, +/- 12 to 15V Dual O/P's Output Voltage Adjustment Input-Output Isolation RoHS Compliant 5 Year Warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio

Consisting of 68 input voltage, output voltage and output power combinations, the CC-E series offers a wide choice of field proven products to suit a variety of applications. Backed by a five year warranty, the light weight converters have a metal case to reduce radiated EMI and are available in through hole or surface mount packages.

Features

  • Compact Footprint/Low Profile
  • Through Hole or SMT Versions
  • 5V, 12V, 24V & 48V Inputs
  • 3.3 to 30V Single, +/- 12 to 15V Dual O/P's
  • Output Voltage Adjustment
  • Input-Output Isolation
  • RoHS Compliant
  • 5 Year Warranty

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - CC25-2405SF-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CC25-2405SF-E
Power Supplies - Board Mount - DC DC Converters CC25-2405SF-E
DC DC CONVERTER 5V 25W

DC DC CONVERTER 5V 25W

Supplier's Site

Technical Specifications

  TDK-Lambda Europe GmbH Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number CC25-2405SF-E CC25-2405SF-E
Product Name 1.5W-10W Single & Dual DC-DC converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage 5.0 volts
DC Output Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
AWSP 150 Series - 150 Watt (W) Single Output Enclosed Switching Power Supplies - AWSP150-24 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
5 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details