TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount - DC DC Converters CC1R5-2405SR-E

Description
Win Source Part Number: 1340254-CC1R5-2405SR -E Category: Power Supplies - Board Mount - DC DC Converters Series: CC-E (1.5W) Type: Isolated Module Package: Tray Size / Dimension: 0.65" L x 0.65" W x 0.35" H (16.5mm x 16.6mm x 8.8mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 1 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Mounting Type: Surface Mount Package / Case: 7-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: CC1R5 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1340254-CC1R5-2405SR -E Category: Power Supplies - Board Mount - DC DC Converters Series: CC-E (1.5W) Type: Isolated Module Package: Tray Size / Dimension: 0.65" L x 0.65" W x 0.35" H (16.5mm x 16.6mm x 8.8mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 1 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Mounting Type: Surface Mount Package / Case: 7-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: CC1R5 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1340254-CC1R5-2405SR-E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1340254-CC1R5-2405SR-E
Power Supplies - Board Mount - DC DC Converters 1340254-CC1R5-2405SR-E
Win Source Part Number: 1340254-CC1R5-2405SR -E Category: Power Supplies - Board Mount - DC DC Converters Series: CC-E (1.5W) Type: Isolated Module Package: Tray Size / Dimension: 0.65" L x 0.65" W x 0.35" H (16.5mm x 16.6mm x 8.8mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 1 W Control Features: Enable, Active Low Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Mounting Type: Surface Mount Package / Case: 7-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: TDK-Lambda Americas Inc Base Product Number: CC1R5 California Prop 65: Warning Information

Win Source Part Number: 1340254-CC1R5-2405SR-E
Category: Power Supplies - Board Mount - DC DC Converters
Series: CC-E (1.5W)
Type: Isolated Module
Package: Tray
Size / Dimension: 0.65" L x 0.65" W x 0.35" H (16.5mm x 16.6mm x 8.8mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 1 W
Control Features: Enable, Active Low
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 300mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Mounting Type: Surface Mount
Package / Case: 7-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: TDK-Lambda Americas Inc
Base Product Number: CC1R5
California Prop 65: Warning Information

Buy Now Datasheet
5V 1W DC-DC Converter IC - 132-CC1R5-2405SR-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 1W DC-DC Converter IC
132-CC1R5-2405SR-E
5V 1W DC-DC Converter IC 132-CC1R5-2405SR-E
DC DC CONVERTER 5V 1W Product overview: CC1R5-2405SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC1R5-2405SR-E can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 1W Product overview: CC1R5-2405SR-E from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-CC1R5-2405SR-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC-DC Converters - 1263529 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1263529
DC-DC Converters 1263529
TDK-Lambda CC1R5-2405SR-E

TDK-Lambda CC1R5-2405SR-E

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 1340254-CC1R5-2405SR-E 132-CC1R5-2405SR-E 1263529
Product Name Power Supplies - Board Mount - DC DC Converters 5V 1W DC-DC Converter IC DC-DC Converters
Package Type Other; Tray Other; Tray DIP; Other; Dip
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5102 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
DCP021205 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021205U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers