The CC1R5-1203SF-E is a 1.5W isolated DC-DC converter from the CC-E series, operating from a 9 to 18V input to deliver a 3.3V single output with a maximum current of 0.4A. It features a through-hole mounting style (F), a five-sided metal case for reduced radiated noise, and operates at temperatures from -40 to 85°C with 500Vac input-to-output isolation. Efficiency is 73% at nominal input, with line and load regulation of 20mV/40mV. The output voltage can be trimmed from 3.15V to 3.6V, and ripple and noise are specified at 120mV max. Remote on/off is supported via negative logic, and overcurrent protection activates in hiccup mode above 105% load. It complies with IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Consisting of 68 input voltage, output voltage and output power combinations, the CC-E series offers a wide choice of field proven products to suit a variety of applications. Backed by a five year warranty, the light weight converters have a metal case to reduce radiated EMI and are available in through hole or surface mount packages.
Features
Applications for this product
Isolated Module DC DC Converter 1 Output 3.3V 400mA 9V - 18V Input
DC DC CONVERTER 3.3V 1W
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CC1R5-1203SF-E | CC1R5-1203SF-E | 445-2450-ND | CC1R5-1203SF-E |
| Product Name | DC-DC Converters | 1.5W-10W Single & Dual DC-DC converters | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Features | Ultra-compact metal shielded type Convection cooling Dual output models also available. | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |