TDK Corporation Ceramic Capacitors - C5750Y5V1H226ZT C5750Y5V1H226ZT

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050916-C5750Y5V1H22 6ZT Length: 5.7 mm Voltage: 50 V Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: 80 % Height: 2 mm Categories: Ceramic Capacitors Case / Package: 2220 Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 5 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Dielectric: Y5V
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050916-C5750Y5V1H22 6ZT Length: 5.7 mm Voltage: 50 V Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: 80 % Height: 2 mm Categories: Ceramic Capacitors Case / Package: 2220 Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 5 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Dielectric: Y5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C5750Y5V1H226ZT - 1050916-C5750Y5V1H226ZT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C5750Y5V1H226ZT
1050916-C5750Y5V1H226ZT
Ceramic Capacitors - C5750Y5V1H226ZT 1050916-C5750Y5V1H226ZT
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050916-C5750Y5V1H22 6ZT Length: 5.7 mm Voltage: 50 V Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: 80 % Height: 2 mm Categories: Ceramic Capacitors Case / Package: 2220 Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 5 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Dielectric: Y5V

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050916-C5750Y5V1H226ZT
Length: 5.7 mm
Voltage: 50 V
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: 80 %
Height: 2 mm
Categories: Ceramic Capacitors
Case / Package: 2220
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 5 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Dielectric: Y5V

Buy Now
Singapore, Singapore
SMD 22uF 50V Capacitor
60-C5750Y5V1H226ZT
SMD 22uF 50V Capacitor 60-C5750Y5V1H226ZT
Cap Ceramic 22uF 50V Y5V -20% to 80% SMD 2220 T/R Product overview: C5750Y5V1H226ZT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750Y5V1H226ZT can be used for catalog matching and distributor lookup.

Cap Ceramic 22uF 50V Y5V -20% to 80% SMD 2220 T/R Product overview: C5750Y5V1H226ZT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750Y5V1H226ZT can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitor, Multilayer, Ceramic, 50V, 80% +Tol, 20% -Tol, Y5V, 22/-82% TC, 22uF, Surface Mount, 2220, CHIP, ROHS COMPLIANT - 13289-C5750Y5V1H226ZT - Utmel Electronic Limited
Hong Kong, China
Ceramic Capacitor, Multilayer, Ceramic, 50V, 80% +Tol, 20% -Tol, Y5V, 22/-82% TC, 22uF, Surface Mount, 2220, CHIP, ROHS COMPLIANT
13289-C5750Y5V1H226ZT
Ceramic Capacitor, Multilayer, Ceramic, 50V, 80% +Tol, 20% -Tol, Y5V, 22/-82% TC, 22uF, Surface Mount, 2220, CHIP, ROHS COMPLIANT 13289-C5750Y5V1H226ZT
Ceramic Capacitor, Multilayer, Ceramic, 50V, 80% +Tol, 20% -Tol, Y5V, 22/-82% TC, 22uF, Surface Mount, 2220, CHIP, ROHS COMPLIANT

Ceramic Capacitor, Multilayer, Ceramic, 50V, 80% +Tol, 20% -Tol, Y5V, 22/-82% TC, 22uF, Surface Mount, 2220, CHIP, ROHS COMPLIANT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1050916-C5750Y5V1H226ZT 60-C5750Y5V1H226ZT 13289-C5750Y5V1H226ZT
Product Name Ceramic Capacitors - C5750Y5V1H226ZT SMD 22uF 50V Capacitor Ceramic Capacitor, Multilayer, Ceramic, 50V, 80% +Tol, 20% -Tol, Y5V, 22/-82% TC, 22uF, Surface Mount, 2220, CHIP, ROHS COMPLIANT
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers