Commercial Grade, Mid Voltage (100 to 630V)
0.33µF ±20% 630V Ceramic Capacitor X7T 2220 (5750 Metric)
0.33µF ±20% 630V Ceramic Capacitor X7T 2220 (5750 Metric)
0.33µF ±20% 630V Ceramic Capacitor X7T 2220 (5750 Metric)
CAP CER 0.33UF 630V X7T 2220
| TDK Corporation | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C5750X7T2J334M200KC | 445-13419-2-ND | 445-13419-6-ND | C5750X7T2J334M200KC |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |
| WVDC | 630 volts | 630 volts | 630 volts | 630 volts |