0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7S 2220 (5750 Metric)
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7S 2220 (5750 Metric)
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7S 2220 (5750 Metric)
CAP CER 0.047UF 1KV X7S 2220
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 445-7874-6-ND | 445-7874-1-ND | C5750X7S3A473K250KA |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose; High Voltage Capacitor | General Purpose; General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF |