TDK U.S.A. Corporation Ceramic Capacitors C5750X7S3A223M160KA

Description
0.022µF ±20% 1000V (1kV) Ceramic Capacitor X7S 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.022µF ±20% 1000V (1kV) Ceramic Capacitor X7S 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-13411-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13411-2-ND
Ceramic Capacitors 445-13411-2-ND
0.022µF ±20% 1000V (1kV) Ceramic Capacitor X7S 2220 (5750 Metric)

0.022µF ±20% 1000V (1kV) Ceramic Capacitor X7S 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13411-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13411-6-ND
Ceramic Capacitors 445-13411-6-ND
0.022µF ±20% 1000V (1kV) Ceramic Capacitor X7S 2220 (5750 Metric)

0.022µF ±20% 1000V (1kV) Ceramic Capacitor X7S 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13411-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13411-1-ND
Ceramic Capacitors 445-13411-1-ND
0.022µF ±20% 1000V (1kV) Ceramic Capacitor X7S 2220 (5750 Metric)

0.022µF ±20% 1000V (1kV) Ceramic Capacitor X7S 2220 (5750 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C5750X7S3A223M160KA
CAP CER 0.022UF 1KV X7S 2220

CAP CER 0.022UF 1KV X7S 2220

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 445-13411-2-ND 445-13411-6-ND C5750X7S3A223M160KA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 335SVL050MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers