TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C5750X7R2E474K230KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C5750X7R2E474K230KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C5750X7R2E474K230KA
Multilayer Ceramic Chip Capacitor C5750X7R2E474K230KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-2303-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2303-6-ND
Ceramic Capacitors 445-2303-6-ND
0.47µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

0.47µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2303-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2303-1-ND
Ceramic Capacitors 445-2303-1-ND
0.47µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

0.47µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2303-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2303-2-ND
Ceramic Capacitors 445-2303-2-ND
0.47µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

0.47µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.47Uf 250V, X7R, 10%, 2220; Capacitance Tdk - 87R4711 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf 250V, X7R, 10%, 2220; Capacitance Tdk
87R4711
Capacitor Ceramic 0.47Uf 250V, X7R, 10%, 2220; Capacitance Tdk 87R4711
CAPACITOR CERAMIC 0.47UF 250V, X7R, 10%, 2220; Capacitance:0.47µF; Voltage(DC):250V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:5mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF 250V, X7R, 10%, 2220; Capacitance:0.47µF; Voltage(DC):250V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C5750X7R2E474K230KA 445-2303-6-ND 445-2303-1-ND 87R4711
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.47Uf 250V, X7R, 10%, 2220; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701045 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011289 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details