TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C5750X7R2E334K160KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C5750X7R2E334K160KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C5750X7R2E334K160KA
Multilayer Ceramic Chip Capacitor C5750X7R2E334K160KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-4527-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4527-2-ND
Ceramic Capacitors 445-4527-2-ND
0.33µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

0.33µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4527-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4527-6-ND
Ceramic Capacitors 445-4527-6-ND
0.33µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

0.33µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4527-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4527-1-ND
Ceramic Capacitors 445-4527-1-ND
0.33µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

0.33µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.33Uf 250V, X7R, 10%, 2220, Full Reel; Capacitance Tdk - 87R4708 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.33Uf 250V, X7R, 10%, 2220, Full Reel; Capacitance Tdk
87R4708
Capacitor Ceramic 0.33Uf 250V, X7R, 10%, 2220, Full Reel; Capacitance Tdk 87R4708
CAPACITOR CERAMIC 0.33UF 250V, X7R, 10%, 2220, FULL REEL; Capacitance:0.33µF; Voltage(DC):250V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.33UF 250V, X7R, 10%, 2220, FULL REEL; Capacitance:0.33µF; Voltage(DC):250V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C5750X7R2E334K160KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C5750X7R2E334K160KA
Ceramic Capacitors C5750X7R2E334K160KA
CAP CER 0.33UF 250V X7R 2220

CAP CER 0.33UF 250V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C5750X7R2E334K160KA 445-4527-2-ND 445-4527-6-ND 87R4708 C5750X7R2E334K160KA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.33Uf 250V, X7R, 10%, 2220, Full Reel; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101153U030BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Aluminium Capacitors - 1620729 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details