TDK Corporation 250V 1uF Capacitor C5750X7R2E105KT

Description
2220 X7R ceramic capacitor 250V 1uF Product overview: C5750X7R2E105KT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750X7R2E105KT can be used for catalog matching and distributor lookup.
Request a Quote
Description
2220 X7R ceramic capacitor 250V 1uF Product overview: C5750X7R2E105KT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750X7R2E105KT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 1uF Capacitor
60-C5750X7R2E105KT
250V 1uF Capacitor 60-C5750X7R2E105KT
2220 X7R ceramic capacitor 250V 1uF Product overview: C5750X7R2E105KT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750X7R2E105KT can be used for catalog matching and distributor lookup.

2220 X7R ceramic capacitor 250V 1uF Product overview: C5750X7R2E105KT from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750X7R2E105KT can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - C5750X7R2E105KT - 1156814-C5750X7R2E105KT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C5750X7R2E105KT
1156814-C5750X7R2E105KT
Ceramic Capacitors - C5750X7R2E105KT 1156814-C5750X7R2E105KT
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156814-C5750X7R2E10 5KT Packaging: Tape and Reel Length: 5.7 mm Capacitance: 1 µF Tolerance: 10 % Height: 2.3 mm Categories: Ceramic Capacitors Case / Package: 2220 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Depth: 5 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Dielectric: X7R Max Operating Temperature: 125 °C

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1156814-C5750X7R2E105KT
Packaging: Tape and Reel
Length: 5.7 mm
Capacitance: 1 µF
Tolerance: 10 %
Height: 2.3 mm
Categories: Ceramic Capacitors
Case / Package: 2220
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Depth: 5 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Dielectric: X7R
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-C5750X7R2E105KT 1156814-C5750X7R2E105KT
Product Name 250V 1uF Capacitor Ceramic Capacitors - C5750X7R2E105KT
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details